Microchip Technology, Inc. Microcontrollers PIC17C42A-16/P

Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C42A-16/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C42A-16/P-ND
Microcontrollers PIC17C42A-16/P-ND
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 40-PDIP

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC17C42A-16/P - 061870-PIC17C42A-16/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C42A-16/P
061870-PIC17C42A-16/P
Embedded - Embedded - Microcontrollers - PIC17C42A-16/P 061870-PIC17C42A-16/P
Manufacturer: Microchip Technology Win Source Part Number: 061870-PIC17C42A-16/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 4KB (2K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 232 x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061870-PIC17C42A-16/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 4KB (2K x 16)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 232 x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-PIC17C42A-16/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-PIC17C42A-16/P
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-PIC17C42A-16/P
IC MCU 8BIT 4KB OTP 40DIP Product overview: PIC17C42A-16/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C42A-16/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB OTP 40DIP Product overview: PIC17C42A-16/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C42A-16/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC17C42A-16/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C42A-16/P
Embedded - Microcontrollers PIC17C42A-16/P
IC MCU 8BIT 4KB OTP 40DIP

IC MCU 8BIT 4KB OTP 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C42A-16/P
8-bit Microcontrollers - MCU PIC17C42A-16/P
8-bit Microcontrollers - MCU 4kB OTP 232RM 33I/O

8-bit Microcontrollers - MCU 4kB OTP 232RM 33I/O

Buy Now Datasheet
Microcontrollers - PIC17C42A-16/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C42A-16/P
Microcontrollers PIC17C42A-16/P
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 40-PDIP

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C42A-16/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C42A-16/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C42A-16/P
IC MCU 8BIT 4KB OTP 40DIP

IC MCU 8BIT 4KB OTP 40DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C42A-16/P-ND 061870-PIC17C42A-16/P 685-PIC17C42A-16/P PIC17C42A-16/P PIC17C42A-16/P PIC17C42A-16/P PIC17C42A-16/P
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC17C42A-16/P 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2320 KB 4 KB 0.2320 KB 0.2320 KB 232 KB
ROM 4 KB 0.2320 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details