Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17C42A-16/L PIC17C42A-16/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 210099-PIC17C42A-16/ L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 4KB (2K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 232 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210099-PIC17C42A-16/ L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 4KB (2K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 232 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17C42A-16/L - 210099-PIC17C42A-16/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C42A-16/L
210099-PIC17C42A-16/L
Embedded - Embedded - Microcontrollers - PIC17C42A-16/L 210099-PIC17C42A-16/L
Manufacturer: Microchip Technology Win Source Part Number: 210099-PIC17C42A-16/ L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 4KB (2K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 232 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210099-PIC17C42A-16/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 4KB (2K x 16)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 232 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC17C42A-16/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C42A-16/L-ND
Microcontrollers PIC17C42A-16/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-PIC17C42A-16/L
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-PIC17C42A-16/L
IC MCU 8BIT 4KB OTP 44PLCC Product overview: PIC17C42A-16/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C42A-16/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB OTP 44PLCC Product overview: PIC17C42A-16/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C42A-16/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C42A-16/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C42A-16/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C42A-16/L
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip - 96K3912 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip
96K3912
Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip 96K3912
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,LDCC,44PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,LDCC,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC17C42A-16/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C42A-16/L
Embedded - Microcontrollers PIC17C42A-16/L
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - PIC17C42A-16/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C42A-16/L
Microcontrollers PIC17C42A-16/L
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210099-PIC17C42A-16/L PIC17C42A-16/L-ND 685-PIC17C42A-16/L PIC17C42A-16/L 96K3912 PIC17C42A-16/L PIC17C42A-16/L
Product Name Embedded - Embedded - Microcontrollers - PIC17C42A-16/L Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.2320 KB 0.2320 KB 232 KB 0.2320 KB
ROM Type OTP; OTP OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers