Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LV54A-02/SO PIC16LV54A-02/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238143-PIC16LV54A-0 2/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 2MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 2 V ~ 3.8 V Family Name: PIC16LV54 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16LV54A-02/SS; PIC16LV54A-02/P; PIC16LV54AT-02/SS; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238143-PIC16LV54A-0 2/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 2MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 2 V ~ 3.8 V Family Name: PIC16LV54 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16LV54A-02/SS; PIC16LV54A-02/P; PIC16LV54AT-02/SS; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LV54A-02/SO - 1238143-PIC16LV54A-02/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LV54A-02/SO
1238143-PIC16LV54A-02/SO
Embedded - Embedded - Microcontrollers - PIC16LV54A-02/SO 1238143-PIC16LV54A-02/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238143-PIC16LV54A-0 2/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 2MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 2 V ~ 3.8 V Family Name: PIC16LV54 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16LV54A-02/SS; PIC16LV54A-02/P; PIC16LV54AT-02/SS; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Manufacturer: Microchip Technology
Win Source Part Number: 1238143-PIC16LV54A-02/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 2MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: External
Supply Voltage: 2 V ~ 3.8 V
Family Name: PIC16LV54
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16LV54A-02/SS; PIC16LV54A-02/P; PIC16LV54AT-02/SS;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16LV54A-02/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16LV54A-02/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16LV54A-02/SO
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16LV54A-02/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LV54A-02/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16LV54A-02/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LV54A-02/SO can be used for catalog matching and distributor lookup.

Supplier's Site
MCU 8-bit PIC16 PIC RISC 512byte EPROM 5V 18-Pin SOIC W Tube - 536-PIC16LV54A-02/SO - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 512byte EPROM 5V 18-Pin SOIC W Tube
536-PIC16LV54A-02/SO
MCU 8-bit PIC16 PIC RISC 512byte EPROM 5V 18-Pin SOIC W Tube 536-PIC16LV54A-02/SO
MCU 8-bit PIC16 PIC RISC 512byte EPROM 5V 18-Pin SOIC W Tube

MCU 8-bit PIC16 PIC RISC 512byte EPROM 5V 18-Pin SOIC W Tube

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LV54A-02/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LV54A-02/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LV54A-02/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C5758 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C5758
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C5758
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LV54A-02/SO
8-bit Microcontrollers - MCU PIC16LV54A-02/SO
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 2MHz SOIC18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 2MHz SOIC18

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LV54A-02/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LV54A-02/SO
Embedded - Microcontrollers PIC16LV54A-02/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LV54A-02/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LV54A-02/SO
Microcontrollers PIC16LV54A-02/SO
PIC PIC® 16C Microcontroller IC 8-Bit 2MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 2MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238143-PIC16LV54A-02/SO 685-PIC16LV54A-02/SO 536-PIC16LV54A-02/SO PIC16LV54A-02/SO 23C5758 PIC16LV54A-02/SO PIC16LV54A-02/SO PIC16LV54A-02/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16LV54A-02/SO 8-bit 8BIT Embedded Microcontroller MCU MCU 8-bit PIC16 PIC RISC 512byte EPROM 5V 18-Pin SOIC W Tube Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 2 MHz 20 MHz 2 MHz 2 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM Type OTP; One Time Programmable(OTP) EPROM; EPROM EPROM OTP; OTP
Supply Voltage 2 to 3.8 volts 2 to 3.8 volts 3 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01835300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details