IC MCU 8BIT 768B OTP 18DIP Product overview: PIC16LV54A-02/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LV54A-02/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 768B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 2MHz 768B (512 x 12) OTP 18-PDIP
IC MCU 8BIT 768B OTP 18DIP
MCU 8-bit PIC RISC 512B EPROM 5V Automotive 18-Pin PDIP Tube
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 2MHz PIDP18
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LV54A-02/P | PIC16LV54A-02/P | PIC16LV54A-02/P | PIC16LV54A-02/P | 536-PIC16LV54A-02/P | PIC16LV54A-02/P |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | MCU 8-bit PIC RISC 512B EPROM 5V Automotive 18-Pin PDIP Tube | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 2 MHz | 2 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | ||
| Supply Voltage | 2 to 3.8 volts | 3.8 volts | 3 volts | |||
| Package Type | Other; Tube | CDIP; Other; 18-DIP (0.300\", 7.62mm) | CDIP; Other; 18-DIP (0.300\", 7.62mm) | CDIP; Other; 18-DIP (0.300, 7.62mm) |