PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-SOIC
IC,MICROCONTROLLER,8
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-SOIC
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O
IC MCU 8BIT 7KB FLASH 18SOIC
IC MCU 8BIT 7KB FLASH 18SOIC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF88T-I/SO-ND | 92C4926 | PIC16LF88T-I/SO | PIC16LF88T-I/SO | PIC16LF88T-I/SO | PIC16LF88T-I/SO |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 7x10b | |||||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | |||
| ROM | 7 KB |