The PIC16LF88T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring 7KB of Flash program memory and 368 bytes of RAM. It operates at a maximum clock speed of 10 MHz and supports a wide voltage range from 2.0V to 5.5V. The device includes a 10-bit, 7-channel Analog-to-Digital Converter, a Capture/Compare/PWM (CCP) module, and a Universal Synchronous Asynchronous Receiver Transmitter (USART) for serial communication. Low-power operation is a key feature, with various power-managed modes achieving current consumption as low as 0.1 µA in sleep mode. The microcontroller supports In-Circuit Serial Programming (ICSP) and has a robust EEPROM with a data retention of over 40 years. Additionally, it includes an Extended Watchdog Timer with programmable periods and multiple oscillator configurations, making it suitable for a range of applications requiring reliable performance and low power consumption.
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16LF88T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF88T-I/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 061868-PIC16LF88T-I/
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 368 x 8
Alternative Parts (Cross-Reference): PIC16LF88-I/ML; PIC16LF88-I/P; PIC16LF88-I/SSG;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF88T-I/ML-ND | 685-PIC16LF88T-I/ML | 061868-PIC16LF88T-I/ML | PIC16LF88T-I/ML | PIC16LF88T-I/ML | 92C4925 | PIC16LF88T-I/ML | PIC16LF88T-I/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF88T-I/ML | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,28Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 20 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | Other; A/D 7x10b | |||||||
| RAM | 0.3680 KB | 0.3680 KB | 7 KB | 368 KB | 0.3680 KB | |||
| ROM | 7 KB | 0.2560 KB | 256 KB |