Microchip Technology, Inc. Microcontrollers PIC16LF88-I/SO

Description
7 KB Flash, 368 RAM, 16 I/O
Request a Quote Datasheet
Description
7 KB Flash, 368 RAM, 16 I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1772424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772424
Microcontrollers 1772424
7 KB Flash, 368 RAM, 16 I/O

7 KB Flash, 368 RAM, 16 I/O

Supplier's Site
Microcontrollers - 1772165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772165
Microcontrollers 1772165
7 KB Flash, 368 RAM, 16 I/O

7 KB Flash, 368 RAM, 16 I/O

Supplier's Site
Microcontrollers - 1772424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772424P
Microcontrollers 1772424P
7 KB Flash, 368 RAM, 16 I/O

7 KB Flash, 368 RAM, 16 I/O

Supplier's Site
Microcontrollers - PIC16LF88-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF88-I/SO-ND
Microcontrollers PIC16LF88-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF88-I/SO - 1238142-PIC16LF88-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF88-I/SO
1238142-PIC16LF88-I/SO
Embedded - Embedded - Microcontrollers - PIC16LF88-I/SO 1238142-PIC16LF88-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238142-PIC16LF88-I/ SO Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 10MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16LF88 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16LF88-I/MLG; PIC16LF88T-I/MLG; PIC16LF88T-I/ML; Introduction Date: August 28, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238142-PIC16LF88-I/SO
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 10MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16LF88
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16LF88-I/MLG; PIC16LF88T-I/MLG; PIC16LF88T-I/ML;
Introduction Date: August 28, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF88-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF88-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF88-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16LF88-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF88-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16LF88-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF88-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF88-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF88-I/SO
Microcontrollers PIC16LF88-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip - 92C4923 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip
92C4923
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 92C4923
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:7KB; No. of Pins:18Pins; IC Case / Package:SOIC; No. of I/O s:16I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:7KB; No. of Pins:18Pins; IC Case / Package:SOIC; No. of I/O s:16I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF88-I/SO
8-bit Microcontrollers - MCU PIC16LF88-I/SO
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF88-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF88-I/SO
Embedded - Microcontrollers PIC16LF88-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LF88-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF88-I/SO
Microcontrollers PIC16LF88-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1772424 1772424P PIC16LF88-I/SO-ND 1238142-PIC16LF88-I/SO 685-PIC16LF88-I/SO PIC16LF88-I/SO 92C4923 PIC16LF88-I/SO PIC16LF88-I/SO PIC16LF88-I/SO
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF88-I/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
ROM 7 KB 7 KB 7 KB 256 KB 0.2560 KB
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" SOIC Other; Tube SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) SOIC; Other; 18-SOIC (0.295", 7.50mm Width)
Pin Count 18 18 18
Clock Speed 10 MHz 10 MHz 20 MHz 10 MHz 20 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details