Microchip Technology, Inc. Microcontrollers PIC16LF88-I/P

Description
Micro, 7 KB Flash, 368 RAM, 16 I/O
Request a Quote Datasheet
Description
Micro, 7 KB Flash, 368 RAM, 16 I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6811106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6811106P
Microcontrollers 6811106P
Micro, 7 KB Flash, 368 RAM, 16 I/O

Micro, 7 KB Flash, 368 RAM, 16 I/O

Supplier's Site
Microcontrollers - 8895590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895590
Microcontrollers 8895590
Micro, 7 KB Flash, 368 RAM, 16 I/O

Micro, 7 KB Flash, 368 RAM, 16 I/O

Supplier's Site
Microcontrollers - PIC16LF88-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF88-I/P-ND
Microcontrollers PIC16LF88-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF88-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF88-I/P
IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16LF88-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF88-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16LF88-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF88-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF88-I/P - 889618-PIC16LF88-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF88-I/P
889618-PIC16LF88-I/P
Embedded - Embedded - Microcontrollers - PIC16LF88-I/P 889618-PIC16LF88-I/P
Manufacturer: Microchip Technology Win Source Part Number: 889618-PIC16LF88-I/P Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-PDIP Core Processor: PIC Speed: 10MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF88 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF88IP, PIC16LF88-I/P-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 889618-PIC16LF88-I/P
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-PDIP
Core Processor: PIC
Speed: 10MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16LF88
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF88IP, PIC16LF88-I/P-NDR

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 92C4922 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
92C4922
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 92C4922
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF88-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF88-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF88-I/P
IC MCU 8BIT 7KB FLASH 18DIP

IC MCU 8BIT 7KB FLASH 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF88-I/P
8-bit Microcontrollers - MCU PIC16LF88-I/P
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

Buy Now Datasheet
MCU, 8-Bit, CMOS, 18 Pin, 7 KB Flash, 368 RAM, 16 I/O - 70046270 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8-Bit, CMOS, 18 Pin, 7 KB Flash, 368 RAM, 16 I/O
70046270
MCU, 8-Bit, CMOS, 18 Pin, 7 KB Flash, 368 RAM, 16 I/O 70046270
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
    VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16LF88-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF88-I/P
Microcontrollers PIC16LF88-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF88-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF88-I/P
Embedded - Microcontrollers PIC16LF88-I/P
IC MCU 8BIT 7KB FLASH 18DIP

IC MCU 8BIT 7KB FLASH 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16LF88-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF88-I/P
Microcontrollers PIC16LF88-I/P
IC MCU 8BIT 7KB FLASH 18DIP

IC MCU 8BIT 7KB FLASH 18DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6811106P 8895590 PIC16LF88-I/P-ND 685-PIC16LF88-I/P 889618-PIC16LF88-I/P 92C4922 PIC16LF88-I/P PIC16LF88-I/P 70046270 PIC16LF88-I/P PIC16LF88-I/P PIC16LF88-I/P
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF88-I/P Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU MCU, 8-Bit, CMOS, 18 Pin, 7 KB Flash, 368 RAM, 16 I/O Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Package Type CDIP; PDIP; Other; PDIP CDIP; PDIP; Other; Pdip CDIP; Other; "18-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 18-PDIP CDIP; Other; DIP CDIP; Other; 18-DIP (0.300\", 7.62mm) PDIP CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; 18-DIP (0.300", 7.62mm)
Pin Count 18 18 18
ROM 7.17 KB 7 KB 0.2560 KB 256 KB
Clock Speed 10 MHz 20 MHz 10 MHz 20 MHz 10 MHz 20 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details