Microchip Technology, Inc. Microcontrollers PIC16LF877T-04/PQ

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF877T-04/PQ is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is pinout compatible with the PIC16C73B/74B/76/77 series and offers a variety of features including 14 interrupt sources, an eight-level deep hardware stack, and multiple addressing modes. This microcontroller includes several integrated peripherals such as three timers, two capture/compare/PWM modules, a 10-bit multi-channel ADC, and a synchronous serial port supporting both SPI and I²C protocols. It also features a low-power consumption mode, with typical current consumption of less than 0.6 mA at 3V and 4 MHz, and a standby current of less than 1 µA. The PIC16LF877T-04/PQ operates over a wide voltage range of 2.0V to 5.5V and is suitable for commercial, industrial, and extended temperature applications. It supports in-circuit serial programming and debugging, making it versatile for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16LF877T-04/PQ is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is pinout compatible with the PIC16C73B/74B/76/77 series and offers a variety of features including 14 interrupt sources, an eight-level deep hardware stack, and multiple addressing modes. This microcontroller includes several integrated peripherals such as three timers, two capture/compare/PWM modules, a 10-bit multi-channel ADC, and a synchronous serial port supporting both SPI and I²C protocols. It also features a low-power consumption mode, with typical current consumption of less than 0.6 mA at 3V and 4 MHz, and a standby current of less than 1 µA. The PIC16LF877T-04/PQ operates over a wide voltage range of 2.0V to 5.5V and is suitable for commercial, industrial, and extended temperature applications. It supports in-circuit serial programming and debugging, making it versatile for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF877T-04/PQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF877T-04/PQ-ND
Microcontrollers PIC16LF877T-04/PQ-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16LF877T-04/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF877T-04/PQ
Microcontrollers PIC16LF877T-04/PQ
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF877T-04/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF877T-04/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF877T-04/PQ
IC MCU 8BIT 14KB FLASH 44MQFP

IC MCU 8BIT 14KB FLASH 44MQFP

Supplier's Site
Embedded - Microcontrollers - PIC16LF877T-04/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF877T-04/PQ
Embedded - Microcontrollers PIC16LF877T-04/PQ
IC MCU 8BIT 14KB FLASH 44MQFP

IC MCU 8BIT 14KB FLASH 44MQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF877T-04/PQ-ND PIC16LF877T-04/PQ PIC16LF877T-04/PQ PIC16LF877T-04/PQ
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
Bits Other; A/D 8x10b
RAM 0.3680 KB 0.3680 KB 368 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers