The PIC16LF877AT-I/L is an 8-bit microcontroller featuring 14KB of Flash program memory and 368 bytes of RAM. It supports a wide operating voltage range from 2.0V to 5.5V and is designed with low-power consumption in mind, making it suitable for battery-operated devices. The microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, two analog comparators, and a programmable voltage reference. It offers multiple peripheral features, including three timers (8-bit and 16-bit), Capture/Compare/PWM modules, and a Universal Synchronous Asynchronous Receiver Transmitter (USART). The device supports In-Circuit Serial Programming (ICSP) and has a Watchdog Timer for enhanced reliability. With a typical data EEPROM retention of over 40 years and a self-reprogrammable capability, this microcontroller is well-suited for applications requiring long-term data storage and flexibility in programming. The PIC16LF877AT-I/L is available in various package types, including 28-pin and 44-pin configurations, providing options for different design requirements.
IC MCU 8BIT 14KB FLASH 44PLCC
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB FLASH 44PLCC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF877AT-I/L | PIC16LF877AT-I/L | PIC16LF877AT-I/L | PIC16LF877AT-I/L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 10 MHz | 10 MHz | ||
| RAM | 368 KB | 0.3680 KB | ||
| Supply Voltage | 5.5 to 2 volts |