Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16LF877A-I/PT

Description
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16LF877A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877A-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16LF877A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877A-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF877A-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF877A-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16LF877A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877A-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16LF877A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877A-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF877A-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF877A-I/PT-ND
Microcontrollers PIC16LF877A-I/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 6533966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6533966
Microcontrollers 6533966
Microcontroller,PIC1 6LF877A LP 20MHz

Microcontroller,PIC16LF877A LP 20MHz

Supplier's Site
Microcontrollers - 6533966P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6533966P
Microcontrollers 6533966P
Microcontroller,PIC1 6LF877A LP SMT TQFP

Microcontroller,PIC16LF877A LP SMT TQFP

Supplier's Site
Microcontrollers - 1445766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445766
Microcontrollers 1445766
Microcontroller,PIC1 6LF877A LP 20MHz

Microcontroller,PIC16LF877A LP 20MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16LF877A-I/PT - 792064-PIC16LF877A-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF877A-I/PT
792064-PIC16LF877A-I/PT
Embedded - Embedded - Microcontrollers - PIC16LF877A-I/PT 792064-PIC16LF877A-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792064-PIC16LF877A-I /PT Series: PIC 16F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 10MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16LF877 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC16LF877A-I/PG; PIC16LF877A-I/P; PIC16LF877A-I/L; PIC16LF877AT-I/LG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792064-PIC16LF877A-I/PT
Series: PIC 16F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 10MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16LF877
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC16LF877A-I/PG; PIC16LF877A-I/P; PIC16LF877A-I/L; PIC16LF877AT-I/LG;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF877A-I/PT
Embedded - Microcontrollers PIC16LF877A-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF877A-I/PT
8-bit Microcontrollers - MCU PIC16LF877A-I/PT
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Microcontrollers - PIC16LF877A-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF877A-I/PT
Microcontrollers PIC16LF877A-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16LF877A-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF877A-I/PT
Microcontrollers PIC16LF877A-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF877A-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF877A-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF877A-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip - 92C4918 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip
92C4918
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip 92C4918
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:33I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:33I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF877A-I/PT PIC16LF877A-I/PT-ND 6533966 6533966P 792064-PIC16LF877A-I/PT PIC16LF877A-I/PT PIC16LF877A-I/PT PIC16LF877A-I/PT PIC16LF877A-I/PT PIC16LF877A-I/PT 92C4918
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF877A-I/PT Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 20 MHz
RAM 0.3680 KB 0.3680 KB 14 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB
ROM 0.2560 KB 14 KB 14.3 KB 256 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details