IC MCU 8BIT 14KB FLASH 44PLCC Product overview: PIC16LF877-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877-04I/L
Manufacturer: Microchip Technology
Win Source Part Number: 792061-PIC16LF877-04
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16LF877
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): PIC16LF877-04I/P; PIC16LF877-04I/PG; PIC16LF877-04I/PQG ; PIC16LF877T-04I/PQG;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB FLASH 44PLCC
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, PLCC-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; ADC Channels:8RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 44PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF877-04I/L | 792061-PIC16LF877-04I/L | PIC16LF877-04I/L-ND | PIC16LF877-04I/L | PIC16LF877-04I/L | PIC16LF877-04I/L | 23C5747 | PIC16LF877-04I/L |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF877-04I/L | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.3680 KB | 14 KB | 0.3680 KB | 0.3680 KB | 0.3680 KB | 368 KB | ||
| ROM | 0.2560 KB | 256 KB | 14 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |