Microchip Technology, Inc. Microcontrollers PIC16LF877-04/PT

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF877-04/PT is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It offers up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM data memory. The device supports up to 14 interrupt sources and includes an eight-level deep hardware stack. It features multiple timers, a 10-bit multi-channel analog-to-digital converter, and various serial communication options including SPI and I²C. The microcontroller operates within a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with typical currents of less than 0.6 mA at 3V and 4 MHz, and 20 µA at 3V and 32 kHz. It includes built-in features such as a watchdog timer, power-on reset, and brown-out detection. The PIC16LF877-04/PT is compatible with existing PIC16C73B/74B/76/77 pinouts, making it suitable for a variety of applications in commercial, industrial, and extended temperature ranges.

Datasheet Summary
Powered by GS/AI

The PIC16LF877-04/PT is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It offers up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM data memory. The device supports up to 14 interrupt sources and includes an eight-level deep hardware stack. It features multiple timers, a 10-bit multi-channel analog-to-digital converter, and various serial communication options including SPI and I²C. The microcontroller operates within a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with typical currents of less than 0.6 mA at 3V and 4 MHz, and 20 µA at 3V and 32 kHz. It includes built-in features such as a watchdog timer, power-on reset, and brown-out detection. The PIC16LF877-04/PT is compatible with existing PIC16C73B/74B/76/77 pinouts, making it suitable for a variety of applications in commercial, industrial, and extended temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF877-04/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF877-04/PT-ND
Microcontrollers PIC16LF877-04/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF877-04/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF877-04/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF877-04/PT
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16LF877-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877-04/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16LF877-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877-04/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF877-04/PT
Embedded - Microcontrollers PIC16LF877-04/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Tqfp-44; Product Range Microchip - 23C5746 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Tqfp-44; Product Range Microchip
23C5746
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Tqfp-44; Product Range Microchip 23C5746
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, TQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, TQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF877-04/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF877-04/PT
Microcontrollers PIC16LF877-04/PT
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF877-04/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF877-04/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF877-04/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site
IC MCU 8BIT 14KB FLASH 44TQFP - 536-PIC16LF877-04/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 44TQFP
536-PIC16LF877-04/PT
IC MCU 8BIT 14KB FLASH 44TQFP 536-PIC16LF877-04/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF877-04/PT
8-bit Microcontrollers - MCU PIC16LF877-04/PT
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF877-04/PT-ND 685-PIC16LF877-04/PT PIC16LF877-04/PT 23C5746 PIC16LF877-04/PT PIC16LF877-04/PT 536-PIC16LF877-04/PT PIC16LF877-04/PT
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Tqfp-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 14KB FLASH 44TQFP 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 8x10b
RAM 0.3680 KB 0.3680 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB
ROM 14 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details