Microchip Technology, Inc. Microcontrollers PIC16LF877-04/L

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF877-04/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF877-04/L-ND
Microcontrollers PIC16LF877-04/L-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF877-04/L
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF877-04/L
IC MCU 8BIT 14KB FLASH 44PLCC Product overview: PIC16LF877-04/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877-04/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44PLCC Product overview: PIC16LF877-04/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877-04/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF877-04/L
8-bit Microcontrollers - MCU PIC16LF877-04/L
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Microcontrollers - PIC16LF877-04/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF877-04/L
Microcontrollers PIC16LF877-04/L
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF877-04/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF877-04/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF877-04/L
IC MCU 8BIT 14KB FLASH 44PLCC

IC MCU 8BIT 14KB FLASH 44PLCC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip - 96K3910 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip
96K3910
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip 96K3910
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, PLCC-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; ADC Channels:8RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, PLCC-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; ADC Channels:8RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF877-04/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF877-04/L
Microcontrollers PIC16LF877-04/L
IC MCU 8BIT 14KB FLASH 44PLCC

IC MCU 8BIT 14KB FLASH 44PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF877-04/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF877-04/L
Embedded - Microcontrollers PIC16LF877-04/L
IC MCU 8BIT 14KB FLASH 44PLCC

IC MCU 8BIT 14KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF877-04/L-ND 685-PIC16LF877-04/L PIC16LF877-04/L PIC16LF877-04/L PIC16LF877-04/L 96K3910 PIC16LF877-04/L PIC16LF877-04/L
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 8x10b
RAM 0.3680 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB 0.3680 KB
ROM 14 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 32KB 5V Embedded Microcontroller MCU - 685-C505CA4EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 1.25 KB
View Details
7 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details