Microchip Technology, Inc. Microcontrollers PIC16LF876A-I/ML

Description
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF876A-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF876A-I/ML-ND
Microcontrollers PIC16LF876A-I/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF876A-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF876A-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF876A-I/ML
IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16LF876A-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876A-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16LF876A-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876A-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF876A-I/ML
8-bit Microcontrollers - MCU PIC16LF876A-I/ML
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF876A-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF876A-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF876A-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip - 92C4909 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip
92C4909
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip 92C4909
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF876A-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF876A-I/ML
Embedded - Microcontrollers PIC16LF876A-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF876A-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF876A-I/ML
Microcontrollers PIC16LF876A-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16LF876A-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF876A-I/ML
Microcontrollers PIC16LF876A-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF876A-I/ML-ND 685-PIC16LF876A-I/ML PIC16LF876A-I/ML PIC16LF876A-I/ML 92C4909 PIC16LF876A-I/ML PIC16LF876A-I/ML PIC16LF876A-I/ML
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 20 MHz 10 MHz 20 MHz 10 MHz 10 MHz
Bits Other; A/D 5x10b
RAM 0.3680 KB 0.3680 KB 368 KB 0.3680 KB 0.3680 KB 0.3680 KB
ROM 14 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers