Manufacturer: Microchip Technology
Win Source Part Number: 1319209-PIC16LF874A-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 10MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 192 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF874AI/P,PIC16
Base Product Number: PIC16LF874
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16LF874A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF874A-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 40-PDIP
MCU, 8BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 40-PDIP
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
IC MCU 8BIT 7KB FLASH 40DIP
IC MCU 8BIT 7KB FLASH 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1319209-PIC16LF874A-I/P | 685-PIC16LF874A-I/P | PIC16LF874A-I/P-ND | 96K3908 | PIC16LF874A-I/P | PIC16LF874A-I/P | PIC16LF874A-I/P | PIC16LF874A-I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 8Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 20 MHz | 10 MHz | 20 MHz | 10 MHz | 10 MHz | ||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM | 128 KB | 0.1280 KB | 7 KB | |||||
| ROM Type | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH |