Manufacturer: Microchip Technology
Win Source Part Number: 061860-PIC16LF874A-I
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB FLASH 44PLCC Product overview: PIC16LF874A-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF874A-I/L can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 7KB FLASH 44PLCC
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; ADC Channels:8 RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
IC MCU 8BIT 7KB FLASH 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 061860-PIC16LF874A-I/L | 685-PIC16LF874A-I/L | PIC16LF874A-I/L-ND | PIC16LF874A-I/L | PIC16LF874A-I/L | 74K8611 | PIC16LF874A-I/L | PIC16LF874A-I/L |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF874A-I/L | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| Clock Speed | 10 MHz | 20 MHz | 10 MHz | 10 MHz | 10 MHz | 20 MHz | ||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | 0.1920 KB | ||
| ROM | 128 KB | 0.1280 KB | 7 KB |