The PIC16LF874-04I/PQ is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM data memory. The device is designed with a low power consumption profile, drawing less than 0.6 mA at 3V and 4 MHz, and features a wide operating voltage range of 2.0V to 5.5V. This microcontroller includes multiple peripherals such as three timers, a 10-bit multi-channel analog-to-digital converter, and a synchronous serial port supporting both SPI and I²C protocols. It also offers robust interrupt capabilities with up to 14 sources and features like a watchdog timer, power-on reset, and brown-out reset for enhanced reliability. The device is pinout compatible with earlier PIC16C models, making it suitable for various applications in commercial and industrial environments. The PIC16LF874-04I/PQ is ideal for projects requiring a balance of performance, memory capacity, and power efficiency, making it a versatile choice for embedded systems.
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
IC MCU 8BIT 7KB FLASH 44MQFP
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF874-04I/PQ-ND | PIC16LF874-04I/PQ | PIC16LF874-04I/PQ | PIC16LF874-04I/PQ |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | ||
| Bits | Other; A/D 8x10b | |||
| RAM | 0.1920 KB | 0.1920 KB | ||
| ROM | 7 KB |