Microchip Technology, Inc. Microcontrollers PIC16LF874-04/PQ

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF874-04/PQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF874-04/PQ-ND
Microcontrollers PIC16LF874-04/PQ-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF874-04/PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF874-04/PQ
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF874-04/PQ
IC MCU 8BIT 7KB FLASH 44MQFP Product overview: PIC16LF874-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF874-04/PQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44MQFP Product overview: PIC16LF874-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF874-04/PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF874-04/PQ - 045868-PIC16LF874-04/PQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF874-04/PQ
045868-PIC16LF874-04/PQ
Embedded - Embedded - Microcontrollers - PIC16LF874-04/PQ 045868-PIC16LF874-04/PQ
Manufacturer: Microchip Technology Win Source Part Number: 045868-PIC16LF874-04 /PQ Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-MQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 045868-PIC16LF874-04/PQ
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-MQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF874-04/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF874-04/PQ
Embedded - Microcontrollers PIC16LF874-04/PQ
IC MCU 8BIT 7KB FLASH 44MQFP

IC MCU 8BIT 7KB FLASH 44MQFP

Supplier's Site Datasheet
IC PIC MCU FLASH 4KX14 44MQFP - 536-PIC16LF874-04/PQ - Utmel Electronic Limited
Hong Kong, China
IC PIC MCU FLASH 4KX14 44MQFP
536-PIC16LF874-04/PQ
IC PIC MCU FLASH 4KX14 44MQFP 536-PIC16LF874-04/PQ
IC PIC MCU FLASH 4KX14 44MQFP

IC PIC MCU FLASH 4KX14 44MQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF874-04/PQ
8-bit Microcontrollers - MCU PIC16LF874-04/PQ
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF874-04/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF874-04/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF874-04/PQ
IC MCU 8BIT 7KB FLASH 44MQFP

IC MCU 8BIT 7KB FLASH 44MQFP

Supplier's Site
Microcontrollers - PIC16LF874-04/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF874-04/PQ
Microcontrollers PIC16LF874-04/PQ
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF874-04/PQ-ND 685-PIC16LF874-04/PQ 045868-PIC16LF874-04/PQ PIC16LF874-04/PQ 536-PIC16LF874-04/PQ PIC16LF874-04/PQ PIC16LF874-04/PQ PIC16LF874-04/PQ
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF874-04/PQ Embedded - Microcontrollers IC PIC MCU FLASH 4KX14 44MQFP 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 8x10b
RAM 0.1920 KB 0.1920 KB 7 KB 0.1920 KB 192 KB 0.1920 KB
ROM 7 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details