Microchip Technology, Inc. Microcontrollers PIC16LF873-04/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF873-04/SO is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is designed with a low power consumption profile, operating at less than 0.6 mA at 3V and 4 MHz, and includes a power-saving SLEEP mode. This microcontroller offers a variety of peripheral features, including multiple timers, a 10-bit multi-channel Analog-to-Digital Converter (ADC), and serial communication interfaces such as SPI and I²C. It also supports in-circuit serial programming and debugging, making it suitable for development and prototyping. The device operates over a wide voltage range of 2.0V to 5.5V and is available in a 28-pin SOIC package. The interrupt capability includes up to 14 sources, enhancing its versatility for various applications.

Datasheet Summary
Powered by GS/AI

The PIC16LF873-04/SO is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is designed with a low power consumption profile, operating at less than 0.6 mA at 3V and 4 MHz, and includes a power-saving SLEEP mode. This microcontroller offers a variety of peripheral features, including multiple timers, a 10-bit multi-channel Analog-to-Digital Converter (ADC), and serial communication interfaces such as SPI and I²C. It also supports in-circuit serial programming and debugging, making it suitable for development and prototyping. The device operates over a wide voltage range of 2.0V to 5.5V and is available in a 28-pin SOIC package. The interrupt capability includes up to 14 sources, enhancing its versatility for various applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF873-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF873-04/SO-ND
Microcontrollers PIC16LF873-04/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF873-04/SO - 042176-PIC16LF873-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF873-04/SO
042176-PIC16LF873-04/SO
Embedded - Embedded - Microcontrollers - PIC16LF873-04/SO 042176-PIC16LF873-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 042176-PIC16LF873-04 /SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042176-PIC16LF873-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF873-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF873-04/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF873-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16LF873-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF873-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16LF873-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF873-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF873-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF873-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF873-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC16LF873-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF873-04/SO
Microcontrollers PIC16LF873-04/SO
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF873-04/SO
8-bit Microcontrollers - MCU PIC16LF873-04/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF873-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF873-04/SO
Embedded - Microcontrollers PIC16LF873-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF873-04/SO-ND 042176-PIC16LF873-04/SO 685-PIC16LF873-04/SO PIC16LF873-04/SO PIC16LF873-04/SO PIC16LF873-04/SO PIC16LF873-04/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF873-04/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 5x10b
RAM 0.1920 KB 7 KB 0.1920 KB 192 KB 0.1920 KB
ROM 7 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details