Microchip Technology, Inc. Microcontrollers PIC16LF871-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF871-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF871-I/P-ND
Microcontrollers PIC16LF871-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF871-I/P
8-bit Microcontrollers - MCU PIC16LF871-I/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip - 96K3903 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
96K3903
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 96K3903
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF871-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF871-I/P
Embedded - Microcontrollers PIC16LF871-I/P
IC MCU 8BIT 3.5KB FLASH 40DIP

IC MCU 8BIT 3.5KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC16LF871-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF871-I/P
Microcontrollers PIC16LF871-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF871-I/P-ND PIC16LF871-I/P 96K3903 PIC16LF871-I/P PIC16LF871-I/P
Product Name Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.1280 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCAKXUMA3 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details