Microchip Technology, Inc. Product Range Microchip PIC16LF870-I/SO.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Embedded Interface Type:USART; Supply Voltage Min:2V RoHS Compliant: Yes
Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Embedded Interface Type:USART; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC0051 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC0051
Product Range Microchip 15AC0051
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Embedded Interface Type:USART; Supply Voltage Min:2V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Embedded Interface Type:USART; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC0051
Product Name Product Range Microchip
Clock Speed 20 MHz
RAM 0.1280 KB
Supply Voltage 2 to ? volts
Serial Interface USART
Unlock Full Specs
to access all available technical data

Similar Products