Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Package: Tape & Reel (TR)
Core Processor: PIC
Speed: 4MHz
Program Memory Size: 1.75KB (1K x 14)
Operating Temperature: 0°C ~ 70°C (TA)
Mounting Type: Surface Mount
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Number of I/O: 13
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16LF84T-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF84T-04/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF84T-04/SO-ND | 685-PIC16LF84T-04/SO | PIC16LF84T-04/SO | 23C5700 | PIC16LF84T-04/SO | PIC16LF84T-04/SO | PIC16LF84T-04/SO | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 10 MHz | 4 MHz | 4 MHz | |||
| RAM | 1.75 KB | 0.0680 KB | 0.0680 KB | 68 KB | 0.0680 KB | |||
| I/O Ports | 13 | 13 | ||||||
| Package Type | SOIC | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | Other; Tape & Reel (TR) | Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |