Microchip Technology, Inc. Embedded - Microcontrollers PIC16LF84AT-04/SS

Description
IC MCU 8BIT 1.75KB FLASH 20SSOP
Description
IC MCU 8BIT 1.75KB FLASH 20SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF84AT-04/SS is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It has a program memory capacity of 1024 words and includes 68 bytes of Data RAM and 64 bytes of Data EEPROM. The device supports 35 single-word instructions, with most executing in a single cycle, except for program branches which take two cycles. This microcontroller offers 13 I/O pins with individual direction control and can source or sink up to 25 mA per pin, making it suitable for direct LED drive applications. It includes an 8-bit timer/counter with a programmable prescaler and supports multiple interrupt sources. Special features include In-Circuit Serial Programming (ICSP), a watchdog timer, power-on reset, and a power-saving sleep mode. The enhanced FLASH program memory allows for 10,000 erase/write cycles, while the EEPROM data memory supports 10 million cycles with a retention period exceeding 40 years. The device operates within a voltage range of 2.0V to 5.5V and has low power consumption characteristics, making it suitable for battery-operated applications.

Datasheet Summary
Powered by GS/AI

The PIC16LF84AT-04/SS is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It has a program memory capacity of 1024 words and includes 68 bytes of Data RAM and 64 bytes of Data EEPROM. The device supports 35 single-word instructions, with most executing in a single cycle, except for program branches which take two cycles. This microcontroller offers 13 I/O pins with individual direction control and can source or sink up to 25 mA per pin, making it suitable for direct LED drive applications. It includes an 8-bit timer/counter with a programmable prescaler and supports multiple interrupt sources. Special features include In-Circuit Serial Programming (ICSP), a watchdog timer, power-on reset, and a power-saving sleep mode. The enhanced FLASH program memory allows for 10,000 erase/write cycles, while the EEPROM data memory supports 10 million cycles with a retention period exceeding 40 years. The device operates within a voltage range of 2.0V to 5.5V and has low power consumption characteristics, making it suitable for battery-operated applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microcontrollers
PIC16LF84AT-04/SS
Embedded - Microcontrollers PIC16LF84AT-04/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LF84AT-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF84AT-04/SS
Microcontrollers PIC16LF84AT-04/SS
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF84AT-04/SS
8-bit Microcontrollers - MCU PIC16LF84AT-04/SS
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF84AT-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF84AT-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF84AT-04/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF84AT-04/SS PIC16LF84AT-04/SS PIC16LF84AT-04/SS PIC16LF84AT-04/SS
Product Name Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 4 MHz 4 MHz
RAM 0.0680 KB 68 KB
I/O Ports 13
Unlock Full Specs
to access all available technical data

Similar Products

 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details