Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF84A-04I/SS PIC16LF84A-04I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 889610-PIC16LF84A-04 I/SS Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: External Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF84 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF84A-04I/SS-ND R, PIC16LF84A04ISS
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889610-PIC16LF84A-04 I/SS Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: External Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF84 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF84A-04I/SS-ND R, PIC16LF84A04ISS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF84A-04I/SS - 889610-PIC16LF84A-04I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF84A-04I/SS
889610-PIC16LF84A-04I/SS
Embedded - Embedded - Microcontrollers - PIC16LF84A-04I/SS 889610-PIC16LF84A-04I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889610-PIC16LF84A-04 I/SS Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: External Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF84 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF84A-04I/SS-ND R, PIC16LF84A04ISS

Manufacturer: Microchip Technology
Win Source Part Number: 889610-PIC16LF84A-04I/SS
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: External
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16LF84
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF84A-04I/SS-NDR, PIC16LF84A04ISS

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16LF84A-04I/SS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16LF84A-04I/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16LF84A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF84A-04I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16LF84A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF84A-04I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF84A-04I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF84A-04I/SS-ND
Microcontrollers PIC16LF84A-04I/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF84A-04I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF84A-04I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF84A-04I/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LF84A-04I/SS
Embedded - Microcontrollers PIC16LF84A-04I/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF84A-04I/SS
8-bit Microcontrollers - MCU PIC16LF84A-04I/SS
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16LF84A-04I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF84A-04I/SS
Microcontrollers PIC16LF84A-04I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip - 23C5695 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip
23C5695
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip 23C5695
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:13I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:13I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889610-PIC16LF84A-04I/SS 685-PIC16LF84A-04I/SS PIC16LF84A-04I/SS-ND PIC16LF84A-04I/SS PIC16LF84A-04I/SS PIC16LF84A-04I/SS PIC16LF84A-04I/SS 23C5695
Product Name Embedded - Embedded - Microcontrollers - PIC16LF84A-04I/SS 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.75 KB 0.0680 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB
ROM 64 KB 0.0640 KB 1.75 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details