IC MCU 8BIT 896B FLASH 18DIP
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
IC MCU 8BIT 896B FLASH 18DIP
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 896B (512 x 14) FLASH 18-PDIP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF83-04I/P | PIC16LF83-04I/P | PIC16LF83-04I/P | PIC16LF83-04I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 36 KB | 0.0360 KB | ||
| ROM Type | Flash; FLASH |