PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 896B (512 x 14) FLASH 18-PDIP
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 896B (512 x 14) FLASH 18-PDIP
IC MCU 8BIT 896B FLASH 18DIP
IC MCU 8BIT 896B FLASH 18DIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF83-04/P-ND | PIC16LF83-04/P | PIC16LF83-04/P | PIC16LF83-04/P | PIC16LF83-04/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0360 KB | 0.0360 KB | 36 KB | ||
| ROM | 0.8960 KB | ||||
| ROM Type | Flash | Flash; FLASH |