PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 026792-PIC16LF819T-I
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x10b
Family Name: PIC16LF819
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16LF819-I/MLG; ; PIC16LF819T-I/SOG; PIC16LF819-I/SOTSL; PIC16LF819-I/PTSL;
Introduction Date: November 21, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Consumer Electronics
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16LF819T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF819T-I/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 20-SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF819T-I/SS-ND | 026792-PIC16LF819T-I/SS | 685-PIC16LF819T-I/SS | PIC16LF819T-I/SS | PIC16LF819T-I/SS | PIC16LF819T-I/SS | PIC16LF819T-I/SS | PIC16LF819T-I/SS |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LF819T-I/SS | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 20 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 5x10b | |||||||
| RAM | 0.2560 KB | 3.5 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 3.5 KB | 256 KB | 0.2560 KB |