Microchip Technology, Inc. Microcontrollers PIC16LF819T-I/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF819T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF819T-I/SODKR-ND
Microcontrollers PIC16LF819T-I/SODKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF819T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF819T-I/SOCT-ND
Microcontrollers PIC16LF819T-I/SOCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF819T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF819T-I/SOTR-ND
Microcontrollers PIC16LF819T-I/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF819T-I/SO - 123193-PIC16LF819T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF819T-I/SO
123193-PIC16LF819T-I/SO
Embedded - Embedded - Microcontrollers - PIC16LF819T-I/SO 123193-PIC16LF819T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 123193-PIC16LF819T-I /SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123193-PIC16LF819T-I/SO
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LF819T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF819T-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF819T-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16LF819T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF819T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16LF819T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF819T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF819T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF819T-I/SO
Microcontrollers PIC16LF819T-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF819T-I/SO
8-bit Microcontrollers - MCU PIC16LF819T-I/SO
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

Buy Now Datasheet
Microcontrollers - PIC16LF819T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF819T-I/SO
Microcontrollers PIC16LF819T-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF819T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF819T-I/SO
Embedded - Microcontrollers PIC16LF819T-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF819T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF819T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF819T-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF819T-I/SODKR-ND 123193-PIC16LF819T-I/SO 685-PIC16LF819T-I/SO PIC16LF819T-I/SO PIC16LF819T-I/SO PIC16LF819T-I/SO PIC16LF819T-I/SO PIC16LF819T-I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF819T-I/SO 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 20 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 5x10b
RAM 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 3.5 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details