PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-PDIP
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-PDIP
IC MCU 8BIT 1.75KB FLASH 18DIP
8-bit Microcontrollers - MCU 1.75 KB FL 128 RAM 16 I/O
IC MCU 8BIT 1.75KB FLASH 18DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF818-I/PTSL-ND | PIC16LF818-I/PTSL | PIC16LF818-I/PTSL | PIC16LF818-I/PTSL | PIC16LF818-I/PTSL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 5x10b | ||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 1.75 KB |