IC MCU 8BIT 14KB FLASH 44QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF77-I/ML | PIC16LF77-I/ML | PIC16LF77-I/ML |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 20 MHz | ||
| RAM | 0.3680 KB |