Microchip Technology, Inc. Microcontrollers PIC16LF767-I/ML

Description
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF767-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF767-I/ML-ND
Microcontrollers PIC16LF767-I/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF767-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF767-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF767-I/ML
IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16LF767-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF767-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16LF767-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF767-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648039P
Microcontrollers 2648039P
8bit MCU 14 KB Flash, 368 RAM, 25 I/O

8bit MCU 14 KB Flash, 368 RAM, 25 I/O

Supplier's Site
Microcontrollers - 2648038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648038
Microcontrollers 2648038
8bit MCU 14 KB Flash, 368 RAM, 25 I/O

8bit MCU 14 KB Flash, 368 RAM, 25 I/O

Supplier's Site
Microcontrollers - 2648039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648039
Microcontrollers 2648039
8bit MCU 14 KB Flash, 368 RAM, 25 I/O

8bit MCU 14 KB Flash, 368 RAM, 25 I/O

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16LF767-I/ML - 1088683-PIC16LF767-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF767-I/ML
1088683-PIC16LF767-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF767-I/ML 1088683-PIC16LF767-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088683-PIC16LF767-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088683-PIC16LF767-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 368 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF767-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF767-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF767-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC16LF767-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF767-I/ML
Microcontrollers PIC16LF767-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF767-I/ML
8-bit Microcontrollers - MCU PIC16LF767-I/ML
8-bit Microcontrollers - MCU 14KB 368 RAM 25 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 25 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF767-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF767-I/ML
Embedded - Microcontrollers PIC16LF767-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet
MCU 8-bit PIC16 PIC RISC 112KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube - 536-PIC16LF767-I/ML - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 112KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube
536-PIC16LF767-I/ML
MCU 8-bit PIC16 PIC RISC 112KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube 536-PIC16LF767-I/ML
MCU 8-bit PIC16 PIC RISC 112KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube

MCU 8-bit PIC16 PIC RISC 112KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF767-I/ML-ND 685-PIC16LF767-I/ML 2648039P 1088683-PIC16LF767-I/ML PIC16LF767-I/ML PIC16LF767-I/ML PIC16LF767-I/ML PIC16LF767-I/ML 536-PIC16LF767-I/ML
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF767-I/ML Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers MCU 8-bit PIC16 PIC RISC 112KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 20 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 11x10b
RAM 0.3680 KB 0.3680 KB 14 KB 368 KB 0.3680 KB 0.3680 KB
ROM 14 KB 0.3680 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details