PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF73T-I/ML-ND | PIC16LF73T-I/ML | PIC16LF73T-I/ML | PIC16LF73T-I/ML | PIC16LF73T-I/ML | PIC16LF73T-I/ML |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | ||
| ROM | 7 KB |