The PIC16LF727-I/MV is an 8-bit microcontroller from Lingto Electronic Limited, featuring 14KB of Flash program memory and 368 bytes of RAM. It operates within a voltage range of 1.8V to 3.6V and supports a maximum clock speed of 20 MHz. The device includes an integrated 8-channel, 8-bit analog-to-digital converter (ADC) with selectable voltage references, allowing for conversion during sleep mode, which is beneficial for low-power applications.
This microcontroller is designed with extreme low-power management capabilities, achieving sleep currents as low as 20 nA. It also features a variety of peripherals, including timers, capture/compare/PWM modules, and a universal synchronous/asynchro
IC MCU 8BIT 14KB FLASH 40UQFN
8-bit Microcontrollers - MCU 7KB Flash RAM 192b nanoWatt
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF727-I/MV | PIC16LF727-I/MV | PIC16LF727-I/MV |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 20 MHz | ||
| RAM | 0.3680 KB |