The PIC16LF726-E/SO is an 8-bit microcontroller featuring 8KB of Flash program memory and 368 bytes of RAM. It operates within a voltage range of 1.8V to 3.6V and supports a maximum clock speed of 20 MHz. The device includes a high-performance RISC CPU with a simple instruction set, allowing for efficient processing with only 35 instructions to learn. This microcontroller is equipped with an integrated 8-channel, 8-bit analog-to-digital converter (ADC) that can operate during sleep mode, enhancing its low-power capabilities. The device also features various timers, including Timer0, Timer1, and Timer2, along with two Capture/Compare/PWM (CCP) modules for versatile timing and control applications. The PIC16LF726-E/SO supports multiple communication interfaces, including a Universal Synchronous Asynchronous Receiver Transmitter (AUSART) and a Synchronous Serial Port (SSP) for SPI and I²C communication. It is designed for low-power applications, with sleep modes consuming as little as 20 nA, making it suitable for battery-operated devices. With its robust feature set and low power consumption, the PIC16LF726-E/SO is a suitable choice for engineers looking for a reliable microcontroller for embedded applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
8-bit Microcontrollers - MCU 14KBFlash Prog 16MHz Int Osc 1.8V-5.5V
IC MCU 8BIT 14KB FLASH 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF726-E/SO-ND | PIC16LF726-E/SO | PIC16LF726-E/SO | PIC16LF726-E/SO | PIC16LF726-E/SO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | ||||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | ||
| ROM | 14 KB |