PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP
MCU, 8BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 40DIP
8-bit Microcontrollers - MCU 7KB 1.8-3.6V 16MHz 8b ADC CCP Lo Pwr
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP
IC MCU 8BIT 7KB FLASH 40DIP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF724-I/P-ND | 07P9636 | PIC16LF724-I/P | PIC16LF724-I/P | PIC16LF724-I/P | PIC16LF724-I/P |
| Product Name | Microcontrollers | Mcu, 8Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM | 7 KB |