Manufacturer: Microchip Technology
Win Source Part Number: 1238127-PIC16LF723A-
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC16LF723A-I/ML; PIC16LF723A-I/SP; PIC16LF723A-I/SO; PIC16LF723A-I/SS;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16LF723A-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF723A-I/SO
8-bit Microcontrollers - MCU 7KB Flash 16 MHz Int Osc nanoWatt XLP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
IC MCU 8BIT 7KB FLASH 28SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 28SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238127-PIC16LF723A-I/SO | PIC16LF723A-I/SO-ND | 685-PIC16LF723A-I/SO | PIC16LF723A-I/SO | PIC16LF723A-I/SO | 536-PIC16LF723A-I/SO | 73R8521 | PIC16LF723A-I/SO |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF723A-I/SO | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | IC MCU 8BIT 7KB FLASH 28SOIC | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8 | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | 8 Bit | |||||||
| RAM | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | |||
| ROM | 7 KB |