The PIC16LF723A-E/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 4K x 14 words of Flash program memory and 192 bytes of RAM. The device operates within a voltage range of 1.8V to 3.6V and incorporates various power management features, including a low-power sleep mode with a current draw of 20 nA. This microcontroller supports multiple addressing modes and has an 8-level deep hardware stack, enhancing its interrupt capabilities. It features a precision internal oscillator that is factory-calibrated to ±1% and is software-tunable. The device also includes an integrated 8-bit A/D converter with 11 channels, allowing for analog input processing during sleep mode. The PIC16LF723A-E/MV is designed with 25 I/O pins, including high-current source/sink capabilities for direct LED driving and programmable weak pull-ups. It supports various peripherals such as timers, capture/compare/PWM modules, and serial communication interfaces (AUSART and SSP). The microcontroller is suitable for applications requiring low power consumption and robust performance in industrial and extended temperature ranges.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 7KB Flash 16 MHz Int Osc nanoWatt XLP
IC MCU 8BIT 7KB FLASH 28UQFN
IC MCU 8BIT 7KB FLASH 28UQFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF723A-E/MV | PIC16LF723A-E/MV | PIC16LF723A-E/MV | PIC16LF723A-E/MV |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.1920 KB | 192 KB | ||
| I/O Ports | 25 |