8-bit Microcontrollers - MCU 35 KB Flash 16 MHz Int Osc nanoWatt XLP
IC MCU 8BIT 3.5KB FLASH 28QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 3.5KB FLASH 28QFN
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF722AT-I/ML | PIC16LF722AT-I/ML | PIC16LF722AT-I/ML | PIC16LF722AT-I/ML |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 128 KB | 0.1280 KB | ||
| ROM Type | Flash; FLASH |