The PIC16LF722A-E/SP is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 2 KB of Flash program memory and 128 bytes of RAM. The device operates within a voltage range of 1.8V to 3.6V and incorporates various power management features, including a low-power sleep mode with a current draw of only 20 nA. This microcontroller supports multiple addressing modes and has an 8-level deep hardware stack, enhancing its capability for complex applications. It features a precision internal oscillator that is factory-calibrated to ±1% and is software tunable. The PIC16LF722A-E/SP also includes an integrated 8-channel, 8-bit analog-to-digital converter (ADC) and supports in-circuit serial programming (ICSP) for easy updates. With 25 I/O pins, including high-current source/sink capabilities for direct LED drive, the device is suitable for a variety of embedded applications. It also offers multiple timers, capture/compare/PWM modules, and communication interfaces such as USART and I²C. The microcontroller is designed for industrial and extended temperature ranges, making it a robust choice for demanding environments.
IC MCU 8BIT 3.5KB FLASH 28SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 35 KB Flash 16 MHz Int Osc nanoWatt XLP
IC MCU 8BIT 3.5KB FLASH 28SPDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF722A-E/SP | PIC16LF722A-E/SP | PIC16LF722A-E/SP | PIC16LF722A-E/SP |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 128 KB | ||
| I/O Ports | 25 |