The PIC16LF722-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications, featuring Extreme Low-Power (XLP) management with a sleep mode current of just 20 nA. It operates at a maximum clock speed of 20 MHz and supports up to 8K x 14 words of Flash program memory and 368 bytes of RAM. The device includes an 8-channel, 8-bit analog-to-digital converter (ADC) with selectable voltage references and can perform conversions during sleep mode. This microcontroller supports a variety of peripherals, including multiple timers, capture/compare/PWM modules, and a Universal Synchronous Asynchronous Receiver Transmitter (AUSART). It operates within a voltage range of 1.8V to 3.6V and is compatible with other 28/40-pin PIC microcontrollers, making it suitable for a wide range of applications. The device also features in-circuit serial programming (ICSP) and has a robust set of reset and protection features, including power-on reset and brown-out reset options. Engineers looking for a compact, efficient microcontroller with strong analog capabilities and low power consumption may find the PIC16LF722-I/SP a suitable choice for their projects.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 3.5KB 1.8-3.6V 16MHz 8b ADC CCP Lo Pwr
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
IC MCU 8BIT 3.5KB FLASH 28SPDIP
IC MCU 8BIT 3.5KB FLASH 28SPDIP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF722-I/SP-ND | 07P9616 | PIC16LF722-I/SP | PIC16LF722-I/SP | PIC16LF722-I/SP | PIC16LF722-I/SP |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 3.5 KB |