Microchip Technology, Inc. Microcontrollers PIC16LF722-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF722-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF722-I/SO-ND
Microcontrollers PIC16LF722-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LF722-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF722-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF722-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC Product overview: PIC16LF722-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF722-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SOIC Product overview: PIC16LF722-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF722-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF722-I/SO - 1238124-PIC16LF722-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF722-I/SO
1238124-PIC16LF722-I/SO
Embedded - Embedded - Microcontrollers - PIC16LF722-I/SO 1238124-PIC16LF722-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238124-PIC16LF722-I /SO Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 11x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC16LF722 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC; Introduction Date: December 11, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238124-PIC16LF722-I/SO
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 11x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF722
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC;
Introduction Date: December 11, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16LF722-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF722-I/SO
Microcontrollers PIC16LF722-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF722-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF722-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF722-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 07P9615 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
07P9615
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 07P9615
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF722-I/SO
8-bit Microcontrollers - MCU PIC16LF722-I/SO
8-bit Microcontrollers - MCU 3.5KBFlash 1.8V-5.5V 16 MHz Int Osc

8-bit Microcontrollers - MCU 3.5KBFlash 1.8V-5.5V 16 MHz Int Osc

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF722-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF722-I/SO
Embedded - Microcontrollers PIC16LF722-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF722-I/SO-ND 685-PIC16LF722-I/SO 1238124-PIC16LF722-I/SO PIC16LF722-I/SO PIC16LF722-I/SO 07P9615 PIC16LF722-I/SO PIC16LF722-I/SO
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF722-I/SO Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details