The PIC16LF721-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 16 MHz and a 250 ns instruction cycle. It offers up to 4K x 14 words of Flash program memory and 256 bytes of RAM. The device supports various addressing modes and includes an 8-level deep hardware stack, making it suitable for complex applications. This microcontroller is equipped with a precision internal oscillator, capable of operating at 16 MHz or 500 kHz, and is factory calibrated to ±1%. It features a power-saving sleep mode, a wide operating voltage range of 1.8V to 5.5V, and includes essential reset features such as Power-on Reset (POR) and Brown-out Reset (BOR). The PIC16LF721-I/SO also provides extensive peripheral support, including up to 17 I/O pins, an 8-bit A/D converter with 12 channels, and multiple timers. It supports In-Circuit Serial Programming (ICSP) and has low-power features, with a typical sleep current of 40 nA at 1.8V. This microcontroller is suitable for applications requiring low power consumption and high performance in industrial and extended temperature ranges.
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 16MHZ, SOIC-20; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 20SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
8-bit Microcontrollers - MCU 7 KB FLASH 256 B SRAM, 18 I/O
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF721-I/SO-ND | 73R8495 | PIC16LF721-I/SO | PIC16LF721-I/SO | PIC16LF721-I/SO | PIC16LF721-I/SO |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 16Mhz, Soic-20; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 7 KB |