Microchip Technology, Inc. Microcontrollers PIC16LF720T-I/ML

Description
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF720T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF720T-I/ML-ND
Microcontrollers PIC16LF720T-I/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF720T-I/ML
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF720T-I/ML
IC MCU 8BIT 3.5KB FLASH 20QFN Product overview: PIC16LF720T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF720T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 20QFN Product overview: PIC16LF720T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF720T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF720T-I/ML - 808284-PIC16LF720T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF720T-I/ML
808284-PIC16LF720T-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF720T-I/ML 808284-PIC16LF720T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 808284-PIC16LF720T-I /ML Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 16MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 12x8b Oscillator Type: Internal Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 3 (168 Hours) Part Number Series: PIC16LF720 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 808284-PIC16LF720T-I/ML
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 12x8b
Oscillator Type: Internal
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 3 (168 Hours)
Part Number Series: PIC16LF720
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Embedded - Microcontrollers - PIC16LF720T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF720T-I/ML
Embedded - Microcontrollers PIC16LF720T-I/ML
IC MCU 8BIT 3.5KB FLASH 20QFN

IC MCU 8BIT 3.5KB FLASH 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF720T-I/ML
8-bit Microcontrollers - MCU PIC16LF720T-I/ML
8-bit Microcontrollers - MCU 3.5 KB FLASH 128 B SRAM, 18 I/O

8-bit Microcontrollers - MCU 3.5 KB FLASH 128 B SRAM, 18 I/O

Buy Now Datasheet
Microcontrollers - PIC16LF720T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF720T-I/ML
Microcontrollers PIC16LF720T-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF720T-I/ML-ND 685-PIC16LF720T-I/ML 808284-PIC16LF720T-I/ML PIC16LF720T-I/ML PIC16LF720T-I/ML PIC16LF720T-I/ML
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF720T-I/ML Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details