PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16LF72-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF72-I/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 061846-PIC16LF72-I/M
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB FLASH 28QFN
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 3.5KB FLASH 28QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF72-I/ML-ND | 685-PIC16LF72-I/ML | 061846-PIC16LF72-I/ML | 72C4310 | PIC16LF72-I/ML | PIC16LF72-I/ML | PIC16LF72-I/ML | PIC16LF72-I/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF72-I/ML | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,28Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | 8 Bit | |||||||
| RAM | 0.1280 KB | 0.1280 KB | 3.5 KB | 0.1280 KB | 128 KB | |||
| ROM | 3.5 KB |