The PIC16LF707-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz with a 200 ns instruction cycle. It includes 8K x 14 words of Flash program memory and 363 bytes of SRAM. The device supports various addressing modes and has an 8-level deep hardware stack, making it suitable for complex applications. This microcontroller operates within a voltage range of 1.8V to 3.6V and is designed for extreme low-power management, with a typical sleep current of 20 nA at 1.8V. It incorporates mTouch® technology, allowing for up to 32 capacitive touch channels and features such as an A/D converter with 8-bit resolution and multiple power modes. Additional features include a precision internal oscillator, watchdog timer, brown-out reset, and in-circuit serial programming capabilities. The PIC16LF707-I/MV is pin-compatible with other 40-pin PIC16CXXX and PIC16FXXX microcontrollers, making it a versatile choice for engineers looking for a reliable and efficient microcontroller for their projects.
IC MCU 8BIT 14KB FLASH 40UQFN
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
8-bit Microcontrollers - MCU 14KB Flash Program, mTouch, 32ch CSM, 1.8V-5.5V, 16MHz Internal Oscillator, 8b ADC, CCP, I2C/SPI, AUSART
IC MCU 8BIT 14KB FLASH 40UQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF707-I/MV | PIC16LF707-I/MV | PIC16LF707-I/MV | PIC16LF707-I/MV |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 363 KB | 0.3630 KB | ||
| Supply Voltage | 3.6 to 1.8 volts |