Microchip Technology, Inc. Microcontrollers PIC16LF707-E/PT

Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF707-E/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes 8K x 14 words of Flash program memory and 363 bytes of SRAM. The device supports various addressing modes and has an 8-level deep hardware stack, enhancing its processing capabilities. This microcontroller operates within a voltage range of 1.8V to 3.6V and is designed for extreme low-power applications, with a typical sleep current of 20 nA at 1.8V. It incorporates advanced features such as a precision internal oscillator, multiple timers, and a watchdog timer. The PIC16LF707-E/PT also supports mTouch® technology, allowing for up to 32 capacitive touch channels, making it suitable for applications requiring touch sensing. Additional features include an 8-bit A/D converter with up to 14 channels, in-circuit serial programming (ICSP), and in-circuit debugging (ICD). The device is pin-compatible with other 40-pin PIC microcontrollers, facilitating easy integration into existing designs. Its industrial and extended temperature range makes it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The PIC16LF707-E/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes 8K x 14 words of Flash program memory and 363 bytes of SRAM. The device supports various addressing modes and has an 8-level deep hardware stack, enhancing its processing capabilities. This microcontroller operates within a voltage range of 1.8V to 3.6V and is designed for extreme low-power applications, with a typical sleep current of 20 nA at 1.8V. It incorporates advanced features such as a precision internal oscillator, multiple timers, and a watchdog timer. The PIC16LF707-E/PT also supports mTouch® technology, allowing for up to 32 capacitive touch channels, making it suitable for applications requiring touch sensing. Additional features include an 8-bit A/D converter with up to 14 channels, in-circuit serial programming (ICSP), and in-circuit debugging (ICD). The device is pin-compatible with other 40-pin PIC microcontrollers, facilitating easy integration into existing designs. Its industrial and extended temperature range makes it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF707-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF707-E/PT
Microcontrollers PIC16LF707-E/PT
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF707-E/PT
Embedded - Microcontrollers PIC16LF707-E/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF707-E/PT
8-bit Microcontrollers - MCU PIC16LF707-E/PT
8-bit Microcontrollers - MCU 14KB Flash 1.8V-5.5V 16MHz Int Osc

8-bit Microcontrollers - MCU 14KB Flash 1.8V-5.5V 16MHz Int Osc

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF707-E/PT PIC16LF707-E/PT PIC16LF707-E/PT
Product Name Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 0.3630 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers