Manufacturer: Microchip Technology
Win Source Part Number: 037426-PIC16LF648A-I
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16LF648A-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF648A-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC
8bit MCU 7 KB Flash, 256 RAM, 16 I/O
8bit MCU 7 KB Flash, 256 RAM, 16 I/O
8bit MCU 7 KB Flash, 256 RAM, 16 I/O
IC MCU 8BIT 7KB FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC
IC MCU 8BIT 7KB FLASH 18SOIC
IC MCU 8BIT 7KB FLASH 18SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 037426-PIC16LF648A-I/SO | 685-PIC16LF648A-I/SO | PIC16LF648A-I/SO-ND | 2648037P | PIC16LF648A-I/SO | PIC16LF648A-I/SO | PIC16LF648A-I/SO | PIC16LF648A-I/SO | 89H0527 | PIC16LF648A-I/SO |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF648A-I/SO | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 7 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |||
| ROM | 256 KB | 0.2560 KB | 7 KB |