PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 812205-PIC16LF628A-I
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-DIP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable
Part Number Series: PIC16LF628A
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16LF628A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF628A-I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 18DIP
IC MCU 8BIT 3.5KB FLASH 18DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-PDIP
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF628A-I/P-ND | 812205-PIC16LF628A-I/P | 685-PIC16LF628A-I/P | PIC16LF628A-I/P | PIC16LF628A-I/P | 92C4847 | PIC16LF628A-I/P | PIC16LF628A-I/P |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LF628A-I/P | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2240 KB | 3.5 KB | 0.2240 KB | 224 KB | 0.2240 KB | 0.2240 KB | ||
| ROM | 3.5 KB | 128 KB | 0.1280 KB | |||||
| ROM Type | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH |