Microchip Technology, Inc. Microcontrollers PIC16LF628-04I/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF628-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF628-04I/SO-ND
Microcontrollers PIC16LF628-04I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LF628-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF628-04I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF628-04I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16LF628-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF628-04I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16LF628-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF628-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF628-04I/SO - 889599-PIC16LF628-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF628-04I/SO
889599-PIC16LF628-04I/SO
Embedded - Embedded - Microcontrollers - PIC16LF628-04I/SO 889599-PIC16LF628-04I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889599-PIC16LF628-04 I/SO Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF628 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF628-04I/SO-ND R, PIC16LF62804ISO

Manufacturer: Microchip Technology
Win Source Part Number: 889599-PIC16LF628-04I/SO
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16LF628
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF628-04I/SO-NDR, PIC16LF62804ISO

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF628-04I/SO
8-bit Microcontrollers - MCU PIC16LF628-04I/SO
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C5674 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C5674
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C5674
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF628-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF628-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF628-04I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16LF628-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF628-04I/SO
Embedded - Microcontrollers PIC16LF628-04I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LF628-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF628-04I/SO
Microcontrollers PIC16LF628-04I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
IC MCU 8BIT 3.5KB FLASH 18SOIC - 536-PIC16LF628-04I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB FLASH 18SOIC
536-PIC16LF628-04I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC 536-PIC16LF628-04I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF628-04I/SO-ND 685-PIC16LF628-04I/SO 889599-PIC16LF628-04I/SO PIC16LF628-04I/SO 23C5674 PIC16LF628-04I/SO PIC16LF628-04I/SO PIC16LF628-04I/SO 536-PIC16LF628-04I/SO
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF628-04I/SO 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 3.5KB FLASH 18SOIC
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.2240 KB 0.2240 KB 3.5 KB 224 KB 0.2240 KB 0.2240 KB
ROM 3.5 KB 0.1280 KB 128 KB
ROM Type Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details